Texas Instruments SN75C188 Quadruple Low-Power Line Driver SN75C188DBR

Description
Quadruple Low-Power Line Driver 14-SSOP 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Line Driver 14-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C188 Quadruple Low-Power Line Driver - SN75C188DBR - Texas Instruments
Dallas, TX, United States
SN75C188 Quadruple Low-Power Line Driver
SN75C188DBR
SN75C188 Quadruple Low-Power Line Driver SN75C188DBR
Quadruple Low-Power Line Driver 14-SSOP 0 to 70

Quadruple Low-Power Line Driver 14-SSOP 0 to 70

Buy Now Datasheet
Low-Power SSOP Interface Transceiver IC - 710-SN75C188DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power SSOP Interface Transceiver IC
710-SN75C188DBR
Low-Power SSOP Interface Transceiver IC 710-SN75C188DBR
Quadruple Low-Power Line Driver 14-SSOP 0 to 70 Product overview: SN75C188DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C188DBR can be used for catalog matching and distributor lookup.

Quadruple Low-Power Line Driver 14-SSOP 0 to 70 Product overview: SN75C188DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C188DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C188DBR - 1256281-SN75C188DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C188DBR
1256281-SN75C188DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C188DBR 1256281-SN75C188DBR
Manufacturer: Texas Instruments Win Source Part Number: 1256281-SN75C188DBR Packaging: Reel - TR Type: Driver Operating Temperature Range: 0°C ~ 70°C Package: 14-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: ±4.5 V ~ 15 V Protocol: RS232 Number of Drivers/Receivers: 4/0 Family Name: SN75C188 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SSOP Alternative Parts (Cross-Reference): MAX1488ED+; MC14C88BP; MAX1488ED; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256281-SN75C188DBR
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: ±4.5 V ~ 15 V
Protocol: RS232
Number of Drivers/Receivers: 4/0
Family Name: SN75C188
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Alternative Parts (Cross-Reference): MAX1488ED+; MC14C88BP; MAX1488ED;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C188DBR
RS-232 Interface IC SN75C188DBR
RS-232 Interface IC Quad Low Pwr

RS-232 Interface IC Quad Low Pwr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C188DBR 710-SN75C188DBR 1256281-SN75C188DBR SN75C188DBR
Product Name SN75C188 Quadruple Low-Power Line Driver Low-Power SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C188DBR RS-232 Interface IC
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 0 #
Data Rate 300 kbps 300 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 5962-9172701QLA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
SN54HC240 Octal Buffers And Line Drivers With 3-State Outputs - 84074012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details