Texas Instruments SN75C185 Low-Power Multiple Drivers And Receivers SN75C185N

Description
Low-Power Multiple Drivers And Receivers 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Low-Power Multiple Drivers And Receivers 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C185 Low-Power Multiple Drivers And Receivers - SN75C185N - Texas Instruments
Dallas, TX, United States
SN75C185 Low-Power Multiple Drivers And Receivers
SN75C185N
SN75C185 Low-Power Multiple Drivers And Receivers SN75C185N
Low-Power Multiple Drivers And Receivers 20-PDIP 0 to 70

Low-Power Multiple Drivers And Receivers 20-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN75C185N
5V Interface Transceiver IC 710-SN75C185N
5V 120Kbps Full Duplex Bus Transceiver 3 Drivers/5 Receivers 20-PDIP Product overview: SN75C185N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C185N can be used for catalog matching and distributor lookup.

5V 120Kbps Full Duplex Bus Transceiver 3 Drivers/5 Receivers 20-PDIP Product overview: SN75C185N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C185N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C185N - 065728-SN75C185N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C185N
065728-SN75C185N
Interface - Interface - Drivers, Receivers, Transceivers - SN75C185N 065728-SN75C185N
Manufacturer: Texas Instruments Win Source Part Number: 065728-SN75C185N Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 1.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065728-SN75C185N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 1.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C185N
RS-232 Interface IC SN75C185N
RS-232 Interface IC Low Power Multiple

RS-232 Interface IC Low Power Multiple

Buy Now Datasheet
Ic, Driver/ Receiver, Multi Ch; Device Type Texas Instruments - 26AJ9643 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Driver/ Receiver, Multi Ch; Device Type Texas Instruments
26AJ9643
Ic, Driver/ Receiver, Multi Ch; Device Type Texas Instruments 26AJ9643
IC, DRIVER/ RECEIVER, MULTI CH; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

IC, DRIVER/ RECEIVER, MULTI CH; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C185N 710-SN75C185N 065728-SN75C185N SN75C185N 26AJ9643
Product Name SN75C185 Low-Power Multiple Drivers And Receivers 5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C185N RS-232 Interface IC Ic, Driver/ Receiver, Multi Ch; Device Type Texas Instruments
Device Type Receiver Transceiver Receiver; Transceiver Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 5 #
Data Rate 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501MLA - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers