Texas Instruments SN75C1406 Triple Low-Power Drivers And Receivers SN75C1406NSR

Description
Triple Low-Power Drivers And Receivers 16-SO 0 to 70
Request a Quote Datasheet
Description
Triple Low-Power Drivers And Receivers 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C1406 Triple Low-Power Drivers And Receivers - SN75C1406NSR - Texas Instruments
Dallas, TX, United States
SN75C1406 Triple Low-Power Drivers And Receivers
SN75C1406NSR
SN75C1406 Triple Low-Power Drivers And Receivers SN75C1406NSR
Triple Low-Power Drivers And Receivers 16-SO 0 to 70

Triple Low-Power Drivers And Receivers 16-SO 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406NSR - 122088-SN75C1406NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406NSR
122088-SN75C1406NSR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406NSR 122088-SN75C1406NSR
Manufacturer: Texas Instruments Win Source Part Number: 122088-SN75C1406NSR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122088-SN75C1406NSR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Low-Power Interface Transceiver IC - 710-SN75C1406NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN75C1406NSR
Low-Power Interface Transceiver IC 710-SN75C1406NSR
Triple Low-Power Drivers And Receivers 16-SO 0 to 70 Product overview: SN75C1406NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1406NSR can be used for catalog matching and distributor lookup.

Triple Low-Power Drivers And Receivers 16-SO 0 to 70 Product overview: SN75C1406NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1406NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75C1406NSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75C1406NSR
Drivers, Receivers, Transceivers SN75C1406NSR
IC TRANSCEIVER FULL 3/3 16SO

IC TRANSCEIVER FULL 3/3 16SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C1406NSR
RS-232 Interface IC SN75C1406NSR
RS-232 Interface IC Triple Low-Power Driver and Receiver

RS-232 Interface IC Triple Low-Power Driver and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C1406NSR 122088-SN75C1406NSR 710-SN75C1406NSR SN75C1406NSR SN75C1406NSR
Product Name SN75C1406 Triple Low-Power Drivers And Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406NSR Low-Power Interface Transceiver IC Drivers, Receivers, Transceivers RS-232 Interface IC
Device Type Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 3 #
Data Rate 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101MLA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Interface Transceiver IC - 710-AM26C32CNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
3 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details