Texas Instruments SN75C1406 Triple Low-Power Drivers And Receivers SN75C1406D

Description
Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C1406 Triple Low-Power Drivers And Receivers - SN75C1406D - Texas Instruments
Dallas, TX, United States
SN75C1406 Triple Low-Power Drivers And Receivers
SN75C1406D
SN75C1406 Triple Low-Power Drivers And Receivers SN75C1406D
Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70

Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406D - 1256277-SN75C1406D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406D
1256277-SN75C1406D
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406D 1256277-SN75C1406D
Manufacturer: Texas Instruments Win Source Part Number: 1256277-SN75C1406D Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 1V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 75C1406 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 15V

Manufacturer: Texas Instruments
Win Source Part Number: 1256277-SN75C1406D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 75C1406
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 15V

Buy Now
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN75C1406D
5V SOIC Interface Transceiver IC 710-SN75C1406D
Triple Bus Transceiver, 120Kbps, 5V, 16-SOIC Product overview: SN75C1406D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1406D can be used for catalog matching and distributor lookup.

Triple Bus Transceiver, 120Kbps, 5V, 16-SOIC Product overview: SN75C1406D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1406D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C1406D
RS-232 Interface IC SN75C1406D
RS-232 Interface IC Triple Low Power

RS-232 Interface IC Triple Low Power

Buy Now Datasheet
Driver/receiver Low Power, 75C1406; Device Type Texas Instruments - 26AJ9642 - Newark, An Avnet Company
Chicago, IL, United States
Driver/receiver Low Power, 75C1406; Device Type Texas Instruments
26AJ9642
Driver/receiver Low Power, 75C1406; Device Type Texas Instruments 26AJ9642
DRIVER/RECEIVER LOW POWER, 75C1406; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:3Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

DRIVER/RECEIVER LOW POWER, 75C1406; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:3Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C1406D 1256277-SN75C1406D 710-SN75C1406D SN75C1406D 26AJ9642
Product Name SN75C1406 Triple Low-Power Drivers And Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406D 5V SOIC Interface Transceiver IC RS-232 Interface IC Driver/receiver Low Power, 75C1406; Device Type Texas Instruments
Device Type Receiver Receiver; Transceiver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 3 #
Data Rate 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details