Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75C1168PWRG4 SN75C1168PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 849015-SN75C1168PWRG 4 Features: 2/2 Transceiver Full RS422, RS485 16-TSSOP Package: Reel - TR Family Name: 75C1168 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 849015-SN75C1168PWRG 4 Features: 2/2 Transceiver Full RS422, RS485 16-TSSOP Package: Reel - TR Family Name: 75C1168 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1168PWRG4 - 849015-SN75C1168PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1168PWRG4
849015-SN75C1168PWRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1168PWRG4 849015-SN75C1168PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 849015-SN75C1168PWRG 4 Features: 2/2 Transceiver Full RS422, RS485 16-TSSOP Package: Reel - TR Family Name: 75C1168 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 849015-SN75C1168PWRG4
Features: 2/2 Transceiver Full RS422, RS485 16-TSSOP
Package: Reel - TR
Family Name: 75C1168
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75C1168PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75C1168PWRG4
Drivers, Receivers, Transceivers SN75C1168PWRG4
2/2 Transceiver Full RS422, RS485 16-TSSOP

2/2 Transceiver Full RS422, RS485 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 849015-SN75C1168PWRG4 SN75C1168PWRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75C1168PWRG4 Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details