Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - DS26F31MJ DS26F31MJ

Description
Manufacturer: National Semiconductor Win Source Part Number: 917423-DS26F31MJ Features: 4/0 Transceiver RS422 16-CDIP Package: Tube Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 917423-DS26F31MJ Features: 4/0 Transceiver RS422 16-CDIP Package: Tube Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS26F31MJ - 917423-DS26F31MJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS26F31MJ
917423-DS26F31MJ
Interface - Interface - Drivers, Receivers, Transceivers - DS26F31MJ 917423-DS26F31MJ
Manufacturer: National Semiconductor Win Source Part Number: 917423-DS26F31MJ Features: 4/0 Transceiver RS422 16-CDIP Package: Tube Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 917423-DS26F31MJ
Features: 4/0 Transceiver RS422 16-CDIP
Package: Tube
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 917423-DS26F31MJ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS26F31MJ
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS481TM/NOPB - 869587-DS481TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details