Dual Differential Drivers And Receivers 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1100987-SN75C1167N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing
Dual Differential Drivers And Receivers 16-PDIP 0 to 70 Product overview: SN75C1167N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1167N can be used for catalog matching and distributor lookup.
IC, DUAL DIFF. DRIVER/REC 16-DIP; IC Interface Type:RS422; No. of Drivers:2Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:75; Device Type:Line Driver / Receiver; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
RS-422 Interface IC Dual Diff Drvr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C1167N | 1100987-SN75C1167N | 710-SN75C1167N | 37AJ1206 | SN75C1167N |
| Product Name | SN75C1167 Dual Differential Drivers And Receivers | Interface - Interface - Drivers, Receivers, Transceivers - SN75C1167N | Dual Interface Transceiver IC | Ic, Dual Diff. Driver/rec 16-Dip; Ic Interface Type Texas Instruments | RS-422 Interface IC |
| Device Type | Receiver | Receiver; Transceiver | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | ||||
| # of Rx | 2 # | ||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |