Quadruple differential line receiver with 3-state outputs, designed for multipoint bus transmission up to 20 Mbaud, operating from a single 5-V supply with a common-mode input range of −7 V to 7 V and input sensitivity of ±300 mV. Features active-high and active-low enable functions, 12 kΩ minimum input impedance, and 120 mV typical input hysteresis. Packaged in a 16-pin SOP (NS) with dimensions of 10 mm × 7.8 mm. Characterized for operation from 0°C to 70°C and meets ITU recommendations V.10, V.11, X.26, and X.27.
Quadruple Differential Line Receiver 16-SO 0 to 70
Quadruple Differential Line Receiver 16-SO 0 to 70 Product overview: SN75ALS197NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS197NSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030506-SN75ALS197NSR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 120mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC RECEIVER 0/4 16SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS197NSR | 710-SN75ALS197NSR | 030506-SN75ALS197NSR | SN75ALS197NSR |
| Product Name | SN75ALS197 Quadruple Differential Line Receiver | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS197NSR | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver | Receiver |
| Features | RoHS | RoHS | ||
| # of Rx | 4 # | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |