Quadruple Differential Line Receiver 16-SOIC 0 to 70
Line Receiver 4RX 16-Pin SOIC
Line Receiver 4RX 16-Pin SOIC
Line Receiver 4RX 16-Pin SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1256256-SN75ALS193D
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 120mV
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing
Family Part Number: 75ALS193
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Quadruple Differential Line Receiver 16-SOIC 0 to 70 Product overview: SN75ALS193D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS193D can be used for catalog matching and distributor lookup.
RS-422 Interface IC Quad Diff Line
RS422/RS485 RECEIVER, 20MBPS, 0TO70DEG C; IC Interface Type:RS422, RS423; No. of Drivers:4Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:75193; Data Rate:20Mbps; Device Type:Differential LineRoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS193D | 6609256 | 6609256P | 1256256-SN75ALS193D | 710-SN75ALS193D | SN75ALS193D | 29AH7693 |
| Product Name | SN75ALS193 Quadruple Differential Line Receiver | Line Interface ICs | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS193D | SOIC Interface Transceiver IC | RS-422 Interface IC | Rs422/rs485 Receiver, 20Mbps, 0To70Deg C; Ic Interface Type Texas Instruments |
| Device Type | Receiver | Receiver; Line Receiver | Receiver; Line Receiver | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 0 # | ||||||
| # of Rx | 4 # | ||||||
| Data Rate | 20000 kbps | 20000 kbps | 20000 to ? kbps | 20000 kbps |