Quadruple Differential Line Driver 16-PDIP 0 to 70
Quadruple Differential Line Driver 16-PDIP 0 to 70 Product overview: SN75ALS192N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS192N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082460-SN75ALS192N
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
RS-422 LINE DRIVER, 5.25V, DIP-16; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
LINE DRIVER QUAD RS422, 75ALS192; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
RS-422 Interface IC Quad Differential Line Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS192N | 710-SN75ALS192N | 082460-SN75ALS192N | 60K6916 | 26AJ9638 | SN75ALS192N |
| Product Name | SN75ALS192 Quadruple Differential Line Driver | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS192N | Rs-422 Line Driver, 5.25V, Dip-16; Device Type Texas Instruments | Line Driver Quad Rs422, 75Als192; Svhc Texas Instruments | RS-422 Interface IC |
| Device Type | Line / Bus Driver | Transceiver | Receiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 4 # | |||||
| # of Rx | 0 # | |||||
| Data Rate | 20000 kbps | 20000 kbps | 20000 to ? kbps |