Dual Differential Line Driver 8-SOIC 0 to 70
Dual Differential Line Driver 8-SOIC 0 to 70 Product overview: SN75ALS191DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS191DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1256251-SN75ALS191DR
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SN75ALS191P; SN75ALS191D;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC DRIVER 2/0 8SOIC
RS-422 Interface IC Dual Differential Line Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS191DR | 710-SN75ALS191DR | 1256251-SN75ALS191DR | SN75ALS191DR | SN75ALS191DR |
| Product Name | SN75ALS191 Dual Differential Line Driver | Dual SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS191DR | Drivers, Receivers, Transceivers | RS-422 Interface IC |
| Device Type | Line / Bus Driver | Transceiver | Receiver | Driver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | ||||
| # of Rx | 0 # | ||||
| Data Rate | 20000 kbps | 20000 to ? kbps |