Dual Differential Line Driver 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 756774-SN75ALS191D
Packaging: Tube
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SN75ALS191P; SN75ALS191DR; SN75ALS191D;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Dual Differential Line Driver 8-SOIC 0 to 70 Product overview: SN75ALS191D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS191D can be used for catalog matching and distributor lookup.
IC, DIFF LINE DRIVER DUAL 8-SOIC; Device Type:Differential Line Driver; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes
RS-422 Interface IC Dual Diff Line
IC DRIVER 2/0 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS191D | 756774-SN75ALS191D | 710-SN75ALS191D | 37AJ1203 | SN75ALS191D | SN75ALS191D |
| Product Name | SN75ALS191 Dual Differential Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS191D | Dual SOIC Interface Transceiver IC | Ic, Diff Line Driver Dual 8-Soic; Device Type Texas Instruments | RS-422 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Receiver | Transceiver | Driver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | |||||
| # of Rx | 0 # | |||||
| Data Rate | 20000 kbps | 20000 kbps | 20000 to ? kbps |