Differential Driver And Receiver Pair 14-SO 0 to 70
Differential Driver And Receiver Pair 14-SO 0 to 70 Product overview: SN75ALS181NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS181NSR can be used for catalog matching and distributor lookup.
TRANSCEIVER, RS232/RS485, SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-422/RS-485 Interface IC Diff Pairs
IC TRANSCEIVER FULL 1/1 14SOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS181NSR | 710-SN75ALS181NSR | 54AH1520 | SN75ALS181NSR | SN75ALS181NSR |
| Product Name | SN75ALS181 Differential Driver And Receiver Pair | Interface Transceiver IC | Transceiver, Rs232/rs485, Soic-14; Device Type Texas Instruments | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V | 5V | Other; 4.75V ~ 5.25V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |