Texas Instruments SN75ALS180 Differential Driver And Receiver Pair SN75ALS180DG4

Description
Differential Driver And Receiver Pair 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Differential Driver And Receiver Pair 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS180 Differential Driver And Receiver Pair - SN75ALS180DG4 - Texas Instruments
Dallas, TX, United States
SN75ALS180 Differential Driver And Receiver Pair
SN75ALS180DG4
SN75ALS180 Differential Driver And Receiver Pair SN75ALS180DG4
Differential Driver And Receiver Pair 14-SOIC 0 to 70

Differential Driver And Receiver Pair 14-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS180DG4 - 1256250-SN75ALS180DG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS180DG4
1256250-SN75ALS180DG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS180DG4 1256250-SN75ALS180DG4
Manufacturer: Texas Instruments Win Source Part Number: 1256250-SN75ALS180DG 4 Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 60mV Family Name: SN75ALS180 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): ADM1491EBRZ-REEL7; ADM1491EBRZ; MAX489ESD-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1256250-SN75ALS180DG4
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 60mV
Family Name: SN75ALS180
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): ADM1491EBRZ-REEL7; ADM1491EBRZ; MAX489ESD-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75ALS180DG4
SOIC Interface Transceiver IC 710-SN75ALS180DG4
IC DIFF LINE DRVR/RCVR 14-SOIC Product overview: SN75ALS180DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS180DG4 can be used for catalog matching and distributor lookup.

IC DIFF LINE DRVR/RCVR 14-SOIC Product overview: SN75ALS180DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS180DG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS180DG4 1256250-SN75ALS180DG4 710-SN75ALS180DG4
Product Name SN75ALS180 Differential Driver And Receiver Pair Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS180DG4 SOIC Interface Transceiver IC
Device Type Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-87767012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-34P3410DCA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221305MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers