Texas Instruments SN75ALS180 Differential Driver And Receiver Pair SN75ALS180D

Description
Differential Driver And Receiver Pair 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Differential Driver And Receiver Pair 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS180 Differential Driver And Receiver Pair - SN75ALS180D - Texas Instruments
Dallas, TX, United States
SN75ALS180 Differential Driver And Receiver Pair
SN75ALS180D
SN75ALS180 Differential Driver And Receiver Pair SN75ALS180D
Differential Driver And Receiver Pair 14-SOIC 0 to 70

Differential Driver And Receiver Pair 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN75ALS180D
5V SOIC Interface Transceiver IC 710-SN75ALS180D
Differential Transceiver 25Mbps 5V 14-SOIC Product overview: SN75ALS180D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS180D can be used for catalog matching and distributor lookup.

Differential Transceiver 25Mbps 5V 14-SOIC Product overview: SN75ALS180D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS180D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422/rs485 Transceiver 5.25V Soic-14; Device Type Texas Instruments - 52F2693 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver 5.25V Soic-14; Device Type Texas Instruments
52F2693
Rs422/rs485 Transceiver 5.25V Soic-14; Device Type Texas Instruments 52F2693
RS422/RS485 TRANSCEIVER 5.25V SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:- RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER 5.25V SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, Driver, Receiver Diff, 75Als180; Device Type Texas Instruments - 28AH5169 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Driver, Receiver Diff, 75Als180; Device Type Texas Instruments
28AH5169
Ic, Driver, Receiver Diff, 75Als180; Device Type Texas Instruments 28AH5169
IC, DRIVER, RECEIVER DIFF, 75ALS180; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

IC, DRIVER, RECEIVER DIFF, 75ALS180; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75ALS180D
RS-422/RS-485 Interface IC SN75ALS180D
RS-422/RS-485 Interface IC Diff and Rec Pair

RS-422/RS-485 Interface IC Diff and Rec Pair

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS180D 710-SN75ALS180D 52F2693 28AH5169 SN75ALS180D
Product Name SN75ALS180 Differential Driver And Receiver Pair 5V SOIC Interface Transceiver IC Rs422/rs485 Transceiver 5.25V Soic-14; Device Type Texas Instruments Ic, Driver, Receiver Diff, 75Als180; Device Type Texas Instruments RS-422/RS-485 Interface IC
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75V Other; 4.75V 5V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1034A Hex Drivers - 5962-8873101DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-32P4910BP-CGF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8867301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details