Differential Bus Transceiver 8-SOIC 0 to 70
Differential Bus Transceiver, 35Mbps, 5V, Half Duplex, 8-SOIC Product overview: SN75ALS176BDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS176BDR can be used for catalog matching and distributor lookup.
RS422/RS485 TRANSCEIVER, 35MBAUD, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SOIC
RS-422/RS-485 Interface IC Differential Bus Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS176BDR | 710-SN75ALS176BDR | 26AJ9635 | SN75ALS176BDR | SN75ALS176BDR |
| Product Name | SN75ALS176B Differential Bus Transceiver | 5V SOIC Interface Transceiver IC | Rs422/rs485 Transceiver, 35Mbaud, Soic-8; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |