The SN75ALS176B is a differential bus transceiver designed for bidirectional data communication on multipoint bus lines, meeting TIA/EIA-422-B, TIA/EIA-485-A, and ITU Recommendations V.11 and X.27. It features a 5 ns maximum skew, operates from a single 5-V supply with a 4.75-V to 5.25-V range, and supports data rates up to 35 Mbaud. The device includes thermal shutdown protection, driver current limiting, and receiver open-circuit fail-safe design. It is characterized for operation from 0°C to 70°C and is housed in an 8-pin SOIC package measuring 4.9 mm by 3.91 mm.
Differential Bus Transceiver 8-SOIC 0 to 70
Differential Bus Transceiver 8-SOIC 0 to 70 Product overview: SN75ALS176BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS176BD can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Differential Bus
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS176BD | 710-SN75ALS176BD | SN75ALS176BD | SN75ALS176BD |
| Product Name | SN75ALS176B Differential Bus Transceiver | SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.75V ~ 5.25V | |
| # of Tx | 1 # | |||
| # of Rx | 1 # |