The SN75ALS175 is a quadruple differential line receiver designed for multipoint bus transmission in noisy environments, meeting ANSI EIA/TIA-422-B, EIA/TIA-423-B, and RS-485 standards, as well as ITU recommendations V.10, V.11, X.26, and X.27. It operates from a single 5-V supply with a common-mode input voltage range of -12 V to 12 V, input sensitivity of ±200 mV, and typical input hysteresis of 50 mV. The SN75ALS175NSR variant is packaged in a 16-pin SOP with dimensions of 10.2 mm × 7.8 mm and is characterized for operation from 0°C to 70°C.
Quadruple Differential Line Receiver 16-SO 0 to 70
Quadruple Differential Line Receiver 16-SO 0 to 70 Product overview: SN75ALS175NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS175NSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 133521-SN75ALS175NSR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
IC RECEIVER 0/4 16SO
RS-422/RS-485 Interface IC Quad Diff Line
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS175NSR | 710-SN75ALS175NSR | 133521-SN75ALS175NSR | SN75ALS175NSR | SN75ALS175NSR |
| Product Name | SN75ALS175 Quadruple Differential Line Receiver | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS175NSR | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 0 # | ||||
| # of Rx | 4 # |