Texas Instruments SN75ALS173 Quadruple Differential Line Receiver SN75ALS173NSRG4

Description
Quadruple Differential Line Receiver 16-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS173 Quadruple Differential Line Receiver - SN75ALS173NSRG4 - Texas Instruments
Dallas, TX, United States
SN75ALS173 Quadruple Differential Line Receiver
SN75ALS173NSRG4
SN75ALS173 Quadruple Differential Line Receiver SN75ALS173NSRG4
Quadruple Differential Line Receiver 16-SO 0 to 70

Quadruple Differential Line Receiver 16-SO 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS173NSRG4 - 1256239-SN75ALS173NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS173NSRG4
1256239-SN75ALS173NSRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS173NSRG4 1256239-SN75ALS173NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1256239-SN75ALS173NS RG4 Packaging: Reel - TR Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Family Name: SN75ALS173 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): DS96173CN/NOPB; LTC489CN; SP488ECP; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1256239-SN75ALS173NSRG4
Packaging: Reel - TR
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Family Name: SN75ALS173
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): DS96173CN/NOPB; LTC489CN; SP488ECP;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75ALS173NSRG4
Interface Transceiver IC 710-SN75ALS173NSRG4
Quadruple Differential Line Receiver 16-SO 0 to 70 Product overview: SN75ALS173NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS173NSRG4 can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receiver 16-SO 0 to 70 Product overview: SN75ALS173NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS173NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75ALS173NSRG4
RS-422/RS-485 Interface IC SN75ALS173NSRG4
RS-422/RS-485 Interface IC Quad Differential Line Driver

RS-422/RS-485 Interface IC Quad Differential Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS173NSRG4 1256239-SN75ALS173NSRG4 710-SN75ALS173NSRG4 SN75ALS173NSRG4
Product Name SN75ALS173 Quadruple Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS173NSRG4 Interface Transceiver IC RS-422/RS-485 Interface IC
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
 - 40014BDM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801QLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details