Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS173N SN75ALS173N

Description
Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDIP16
Request a Quote Datasheet
Description
Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN75ALS173N - Rochester Electronics
Newburyport, MA, United States
Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDIP16

Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDIP16

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS173N - 1256238-SN75ALS173N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS173N
1256238-SN75ALS173N
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS173N 1256238-SN75ALS173N
Manufacturer: Texas Instruments Win Source Part Number: 1256238-SN75ALS173N Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Family Name: SN75ALS173 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): LTC488IN#PBF; LTC488CN; LTC488IN#TR; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256238-SN75ALS173N
Packaging: Tube
Type: Receiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Family Name: SN75ALS173
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): LTC488IN#PBF; LTC488CN; LTC488IN#TR;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75ALS173N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75ALS173N
Drivers, Receivers, Transceivers SN75ALS173N
0/4 Receiver RS422, RS423, RS485 16-PDIP

0/4 Receiver RS422, RS423, RS485 16-PDIP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Transceivers RF Receivers
Product Number SN75ALS173N 1256238-SN75ALS173N SN75ALS173N
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS173N Drivers, Receivers, Transceivers
Package Type Surface Mount 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL8487EIB - 875822-ISL8487EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details