Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC16901AXBPA 74LVC16901AXBPA

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 903524-74LVC16901AXB PA Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 903524-74LVC16901AXB PA Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC16901AXBPA - 903524-74LVC16901AXBPA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC16901AXBPA
903524-74LVC16901AXBPA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC16901AXBPA 903524-74LVC16901AXBPA
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 903524-74LVC16901AXB PA Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 903524-74LVC16901AXBPA
Series: *
Features: Element Bit per Element Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 903524-74LVC16901AXBPA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC16901AXBPA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIA - 874160-ICL3232EIA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details