Quadruple Differential Line Driver 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 065722-SN75ALS172AN
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): MAX3041EUE+; LTC486ISW#PBF; SN75ALS172AN; DS96F172CJ/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quadruple Differential Line Driver 16-PDIP 0 to 70 Product overview: SN75ALS172AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS172AN can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Quad Diff Bus Line
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS172AN | 065722-SN75ALS172AN | 710-SN75ALS172AN | SN75ALS172AN |
| Product Name | SN75ALS172A Quadruple Differential Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS172AN | Interface Transceiver IC | RS-422/RS-485 Interface IC |
| Device Type | Line / Bus Driver | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | |
| # of Tx | 4 # |