Texas Instruments AM26C31 Quadruple Differential Line Driver AM26C31IDBR

Description
Quadruple Differential Line Driver 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26C31 Quadruple Differential Line Driver - AM26C31IDBR - Texas Instruments
Dallas, TX, United States
AM26C31 Quadruple Differential Line Driver
AM26C31IDBR
AM26C31 Quadruple Differential Line Driver AM26C31IDBR
Quadruple Differential Line Driver 16-SSOP -40 to 85

Quadruple Differential Line Driver 16-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31IDBR - 1016534-AM26C31IDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31IDBR
1016534-AM26C31IDBR
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31IDBR 1016534-AM26C31IDBR
Manufacturer: Texas Instruments Win Source Part Number: 1016534-AM26C31IDBR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1016534-AM26C31IDBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Line Interface ICs - 2677422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2677422
Line Interface ICs 2677422
RS-422 Interface IC, AM26C31IDBR

RS-422 Interface IC, AM26C31IDBR

Supplier's Site
Line Interface ICs - 2677422P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2677422P
Line Interface ICs 2677422P
RS-422 Interface IC, AM26C31IDBR

RS-422 Interface IC, AM26C31IDBR

Supplier's Site
Line Interface ICs - 2677421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2677421
Line Interface ICs 2677421
RS-422 Interface IC, AM26C31IDBR

RS-422 Interface IC, AM26C31IDBR

Supplier's Site
Singapore, Singapore
SSOP Interface Transceiver IC
710-AM26C31IDBR
SSOP Interface Transceiver IC 710-AM26C31IDBR
Quadruple differential line driver 16-SSOP -40 to 85 Product overview: AM26C31IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31IDBR can be used for catalog matching and distributor lookup.

Quadruple differential line driver 16-SSOP -40 to 85 Product overview: AM26C31IDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31IDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - AM26C31IDBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26C31IDBR
Drivers, Receivers, Transceivers AM26C31IDBR
IC DRIVER 4/0 16SSOP

IC DRIVER 4/0 16SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26C31IDBR
RS-422 Interface IC AM26C31IDBR
RS-422 Interface IC Quad Diff Line Drvr

RS-422 Interface IC Quad Diff Line Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26C31IDBR 1016534-AM26C31IDBR 2677422 710-AM26C31IDBR AM26C31IDBR AM26C31IDBR
Product Name AM26C31 Quadruple Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - AM26C31IDBR Line Interface ICs SSOP Interface Transceiver IC Drivers, Receivers, Transceivers RS-422 Interface IC
Device Type Line / Bus Driver Receiver Line / Bus Driver; Buffer; Line Driver Transceiver Driver
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 10000 kbps 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
CY74FCT162501T 18-Bit Universal Bus Transceivers with 3-State Outputs - 74FCT162501ATPVCT - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
View Details
5 suppliers
DS96176 RS-485/RS-422 Differential Bus Transceiver - DS96176CN - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
2 suppliers