Texas Instruments SN75ALS171 Triple Differential Bus Transceiver SN75ALS171DWR

Description
Triple Differential Bus Transceiver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple Differential Bus Transceiver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS171 Triple Differential Bus Transceiver - SN75ALS171DWR - Texas Instruments
Dallas, TX, United States
SN75ALS171 Triple Differential Bus Transceiver
SN75ALS171DWR
SN75ALS171 Triple Differential Bus Transceiver SN75ALS171DWR
Triple Differential Bus Transceiver 20-SOIC 0 to 70

Triple Differential Bus Transceiver 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75ALS171DWR
SOIC Interface Transceiver IC 710-SN75ALS171DWR
Triple Differential Bus Transceiver 20-SOIC 0 to 70 Product overview: SN75ALS171DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS171DWR can be used for catalog matching and distributor lookup.

Triple Differential Bus Transceiver 20-SOIC 0 to 70 Product overview: SN75ALS171DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS171DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS171DWR - 065721-SN75ALS171DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS171DWR
065721-SN75ALS171DWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS171DWR 065721-SN75ALS171DWR
Manufacturer: Texas Instruments Win Source Part Number: 065721-SN75ALS171DWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 3/3 Duplex: Half Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065721-SN75ALS171DWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 3/3
Duplex: Half
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN75ALS171DWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 3 Rcvr, BIPolar, PDSO20

Line Transceiver, 3 Func, 3 Driver, 3 Rcvr, BIPolar, PDSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75ALS171DWR
RS-485 Interface IC SN75ALS171DWR
RS-485 Interface IC Triple Diff Bus

RS-485 Interface IC Triple Diff Bus

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS171DWR 710-SN75ALS171DWR 065721-SN75ALS171DWR SN75ALS171DWR SN75ALS171DWR
Product Name SN75ALS171 Triple Differential Bus Transceiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS171DWR RS-485 Interface IC
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT367 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs - 5962-9070601MEA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details