Triple Differential Bus Transceiver 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1256232-SN75ALS171AD
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 3/3
Duplex: Half
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN75ALS171ADWR;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 75ALS171
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Line Transceiver, 3 Func, 3 Driver, 3 Rcvr, BIPolar, PDSO20
Triple Differential Bus Transceiver 20-SOIC 0 to 70 Product overview: SN75ALS171ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS171ADW can be used for catalog matching and distributor lookup.
RS-485 Interface IC Triple Diff Bus Transceiver
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS171ADW | 1256232-SN75ALS171ADW | SN75ALS171ADW | 710-SN75ALS171ADW | SN75ALS171ADW |
| Product Name | SN75ALS171A Triple Differential Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS171ADW | SOIC Interface Transceiver IC | RS-485 Interface IC | |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | 5V | ||
| # of Tx | 3 # | ||||
| # of Rx | 3 # |