The SN75ALS162 is an octal general-purpose interface bus transceiver designed for high-speed data transfer in multiple-controller instrumentation systems. It features eight bidirectional driver-receiver pairs, enabling it to implement control bus interfaces compliant with IEEE Standard 488-1978 (GPIB). The device operates with low power dissipation, consuming a maximum of 46 mW per channel, and offers fast propagation times of up to 20 ns. This transceiver includes high-impedance PNP inputs with a typical receiver hysteresis of 650 mV, enhancing noise immunity. It is equipped with active bus-terminating resistors on the driver outputs, ensuring minimal loading on the bus when powered down. The SN75ALS162 is characterized for operation within a temperature range of 0°C to 70°C and is packaged in a 24-pin SOIC format. This product is suitable for applications requiring reliable data management and transfer in GPIB systems.
Octal General-Purpose Interface Bus Transceiver 24-SOIC 0 to 70
IC TRANSCEIVER HALF 8/8 24SOIC Product overview: SN75ALS162DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS162DWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS162DWRG4 | 710-SN75ALS162DWRG4 |
| Product Name | SN75ALS162 Octal General-Purpose Interface Bus Transceiver | Interface Transceiver IC |
| Device Type | Transceiver | Transceiver |