Texas Instruments SN75ALS161 Octal General-Purpose Interface Bus Transceiver SN75ALS161N

Description
Octal General-Purpose Interface Bus Transceiver 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal General-Purpose Interface Bus Transceiver 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS161 Octal General-Purpose Interface Bus Transceiver - SN75ALS161N - Texas Instruments
Dallas, TX, United States
SN75ALS161 Octal General-Purpose Interface Bus Transceiver
SN75ALS161N
SN75ALS161 Octal General-Purpose Interface Bus Transceiver SN75ALS161N
Octal General-Purpose Interface Bus Transceiver 20-PDIP 0 to 70

Octal General-Purpose Interface Bus Transceiver 20-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS161N - 082455-SN75ALS161N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS161N
082455-SN75ALS161N
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS161N 082455-SN75ALS161N
Manufacturer: Texas Instruments Win Source Part Number: 082455-SN75ALS161N Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082455-SN75ALS161N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN75ALS161N - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 8 Func, 8 Driver, 8 Rcvr, BIPolar, PDIP20

Line Transceiver, 8 Func, 8 Driver, 8 Rcvr, BIPolar, PDIP20

Supplier's Site Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN75ALS161N
5V Interface Transceiver IC 710-SN75ALS161N
Octal Bus Transceiver, 8-Ch, 5V, 3-State, PDIP Product overview: SN75ALS161N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS161N can be used for catalog matching and distributor lookup.

Octal Bus Transceiver, 8-Ch, 5V, 3-State, PDIP Product overview: SN75ALS161N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS161N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS161N 082455-SN75ALS161N SN75ALS161N 710-SN75ALS161N
Product Name SN75ALS161 Octal General-Purpose Interface Bus Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS161N 5V Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS
# of Rx 8 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VRA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers