Texas Instruments SN75ALS161 Octal General-Purpose Interface Bus Transceiver SN75ALS161DWRG4

Description
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS161 Octal General-Purpose Interface Bus Transceiver - SN75ALS161DWRG4 - Texas Instruments
Dallas, TX, United States
SN75ALS161 Octal General-Purpose Interface Bus Transceiver
SN75ALS161DWRG4
SN75ALS161 Octal General-Purpose Interface Bus Transceiver SN75ALS161DWRG4
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70

Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
704-SN75ALS161DWRG4
SOIC Interface Transceiver IC 704-SN75ALS161DWRG4
IC OCTAL BUS TXRX 20-SOIC Product overview: SN75ALS161DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75ALS161DWRG4 can be used for catalog matching and distributor lookup.

IC OCTAL BUS TXRX 20-SOIC Product overview: SN75ALS161DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75ALS161DWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS161DWRG4 - 065720-SN75ALS161DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS161DWRG4
065720-SN75ALS161DWRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS161DWRG4 065720-SN75ALS161DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 065720-SN75ALS161DWR G4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065720-SN75ALS161DWRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS161DWRG4 704-SN75ALS161DWRG4 065720-SN75ALS161DWRG4
Product Name SN75ALS161 Octal General-Purpose Interface Bus Transceiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS161DWRG4
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS
# of Rx 8 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS33A-SP QML Class V Quadruple Differential Line Receivers - 5962-7802007VEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers