Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1256224-SN75ALS161DW
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Family Name: SN75ALS161
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN75ALS161DWR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Line Transceiver, 8 Func, 8 Driver, 8 Rcvr, BIPolar, PDSO20
Octal Bus Transceiver, 8 Ch, 3-State, SOIC, 5V Product overview: SN75ALS161DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS161DW can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS161DW | 1256224-SN75ALS161DW | SN75ALS161DW | 710-SN75ALS161DW |
| Product Name | SN75ALS161 Octal General-Purpose Interface Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS161DW | 5V SOIC Interface Transceiver IC | |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 8 # |