Texas Instruments SN75ALS160 Octal General-Purpose Interface Bus Transceiver SN75ALS160DWRG4

Description
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS160 Octal General-Purpose Interface Bus Transceiver - SN75ALS160DWRG4 - Texas Instruments
Dallas, TX, United States
SN75ALS160 Octal General-Purpose Interface Bus Transceiver
SN75ALS160DWRG4
SN75ALS160 Octal General-Purpose Interface Bus Transceiver SN75ALS160DWRG4
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70

Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS160DWRG4 - 1256223-SN75ALS160DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS160DWRG4
1256223-SN75ALS160DWRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS160DWRG4 1256223-SN75ALS160DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1256223-SN75ALS160DW RG4 Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650mV Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 75ALS160 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1256223-SN75ALS160DWRG4
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 75ALS160
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75ALS160DWRG4
SOIC Interface Transceiver IC 710-SN75ALS160DWRG4
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70 Product overview: SN75ALS160DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS160DWRG4 can be used for catalog matching and distributor lookup.

Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70 Product overview: SN75ALS160DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS160DWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75ALS160DWRG4 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75ALS160DWRG4
Drivers, Receivers, Transceivers SN75ALS160DWRG4
IC TRANSCEIVER HALF 8/8 20SOIC

IC TRANSCEIVER HALF 8/8 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS160DWRG4 1256223-SN75ALS160DWRG4 710-SN75ALS160DWRG4 SN75ALS160DWRG4
Product Name SN75ALS160 Octal General-Purpose Interface Bus Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS160DWRG4 SOIC Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
# of Rx 8 #
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
Integrated Circuits (ICs) - Interface - Specialized - 1038238-34R3430R-4CV - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
3 suppliers
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221301MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details