Texas Instruments SN75ALS1177 Dual Differential Drivers And Receivers SN75ALS1177N

Description
Dual Differential Drivers And Receivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Differential Drivers And Receivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS1177 Dual Differential  Drivers And Receivers - SN75ALS1177N - Texas Instruments
Dallas, TX, United States
SN75ALS1177 Dual Differential Drivers And Receivers
SN75ALS1177N
SN75ALS1177 Dual Differential Drivers And Receivers SN75ALS1177N
Dual Differential Drivers And Receivers 16-PDIP 0 to 70

Dual Differential Drivers And Receivers 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN75ALS1177N
Dual Interface Transceiver IC 710-SN75ALS1177N
Dual Differential Drivers And Receivers 16-PDIP 0 to 70 Product overview: SN75ALS1177N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS1177N can be used for catalog matching and distributor lookup.

Dual Differential Drivers And Receivers 16-PDIP 0 to 70 Product overview: SN75ALS1177N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS1177N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS1177N - 007536-SN75ALS1177N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS1177N
007536-SN75ALS1177N
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS1177N 007536-SN75ALS1177N
Manufacturer: Texas Instruments Win Source Part Number: 007536-SN75ALS1177N Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007536-SN75ALS1177N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75ALS1177N
RS-422/RS-485 Interface IC SN75ALS1177N
RS-422/RS-485 Interface IC Dual Diff

RS-422/RS-485 Interface IC Dual Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS1177N 710-SN75ALS1177N 007536-SN75ALS1177N SN75ALS1177N
Product Name SN75ALS1177 Dual Differential Drivers And Receivers Dual Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS1177N RS-422/RS-485 Interface IC
Device Type Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303M2A - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55114 Dual Differential Line Driver - 5962-8874402EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details