9-Channel Differential Transceiver 56-SSOP
9-channel differential transceiver 56-SSOP Product overview: SN75976A2DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75976A2DLR can be used for catalog matching and distributor lookup.
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56
Manufacturer: Texas Instruments
Win Source Part Number: 030498-SN75976A2DLR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN75LBC978DLR; SN75LBC978DL; SN75976A1DLR;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
RS-485 Interface IC 9-Channel Diff Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75976A2DLR | 710-SN75976A2DLR | SN75976A2DLR | 030498-SN75976A2DLR | SN75976A2DLR |
| Product Name | SN75976A 9-Channel Differential Transceiver | SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75976A2DLR | RS-485 Interface IC | |
| Device Type | Transceiver | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5 V ~ 5.5 V | 5V | ||
| # of Tx | 9 # |