The SN75976A1MDGGREP is a 9-channel differential transceiver in a 56-pin TSSOP package with a height of 1 mm, designed for high-speed SCSI and IPI interfaces up to 20 million transfers per second. It supports skew limits of 8 ns for drivers and 9 ns for receivers, operates over an ambient temperature range of -55°C to 125°C, and provides ESD protection exceeding 12 kV on RS-485 I/O terminals. The device includes thermal shutdown, power-up/down glitch protection, and low disabled supply current of 8 mA typical. It complies with ANSI X3.131-1994, ANSI X2.277-1996, and ISO 8482-1987 standards.
Enhanced Product 9 Channel Differential Transceiver 56-TSSOP -55 to 125
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, PDSO56
Enhanced Product 9 Channel Differential Transceiver 56-TSSOP -55 to 125 Product overview: SN75976A1MDGGREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75976A1MDGGREP
Manufacturer: Texas Instruments
Win Source Part Number: 137689-SN75976A1MDGG
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RS-485 Interface IC EP 9 Channel Diff Transceiver
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75976A1MDGGREP | SN75976A1MDGGREP | 710-SN75976A1MDGGREP | 137689-SN75976A1MDGGREP | SN75976A1MDGGREP |
| Product Name | SN75976A-EP Enhanced Product 9 Channel Differential Transceiver | TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75976A1MDGGREP | RS-485 Interface IC | |
| Device Type | Transceiver | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | ||
| # of Tx | 9 # |