Manufacturer: Texas Instruments
Win Source Part Number: 130291-SN75971B2DGGR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN75971B2DL; SN75971B2DGGRG4; SN75971B1DGG;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
9 LINE TRANSCEIVER, PDSO56, GREEN, PLASTIC, TSSOP-56 Product overview: SN75971B2DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75971B2DGGR can be used for catalog matching and distributor lookup.
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, PDSO56
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 130291-SN75971B2DGGR | 710-SN75971B2DGGR | SN75971B2DGGR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75971B2DGGR | TSSOP Interface Transceiver IC | |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver |