Texas Instruments SN75971B SCSI Differential Converter-Data SN75971B2DGG

Description
SCSI Differential Converter-Data 56-TSSOP 0 to 70
Request a Quote Datasheet
Description
SCSI Differential Converter-Data 56-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75971B SCSI Differential Converter-Data - SN75971B2DGG - Texas Instruments
Dallas, TX, United States
SN75971B SCSI Differential Converter-Data
SN75971B2DGG
SN75971B SCSI Differential Converter-Data SN75971B2DGG
SCSI Differential Converter-Data 56-TSSOP 0 to 70

SCSI Differential Converter-Data 56-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75971B2DGG - 030495-SN75971B2DGG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75971B2DGG
030495-SN75971B2DGG
Interface - Interface - Drivers, Receivers, Transceivers - SN75971B2DGG 030495-SN75971B2DGG
Manufacturer: Texas Instruments Win Source Part Number: 030495-SN75971B2DGG Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 9/9 Duplex: Half Receiver Hysteresis: 45mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030495-SN75971B2DGG
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75971B2DGG
TSSOP Interface Transceiver IC 710-SN75971B2DGG
SCSI Differential Converter-Data 56-TSSOP 0 to 70 Product overview: SN75971B2DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75971B2DGG can be used for catalog matching and distributor lookup.

SCSI Differential Converter-Data 56-TSSOP 0 to 70 Product overview: SN75971B2DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75971B2DGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN75971B2DGG - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, PDSO56

Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, PDSO56

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75971B2DGG 030495-SN75971B2DGG 710-SN75971B2DGG SN75971B2DGG
Product Name SN75971B SCSI Differential Converter-Data Interface - Interface - Drivers, Receivers, Transceivers - SN75971B2DGG TSSOP Interface Transceiver IC
Technology SCSI
Device Type SN75971B SCSI Differential Converter-Data Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V
# of Tx 9 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
 - 54ACTQ04E-QMLV - Rochester Electronics
Texas Instruments
Specs
Package Type LCC20
View Details
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details