The SN75971B1 is a 9-channel RS-485 transceiver designed to convert single-ended SCSI signals to differential SCSI signals when used with the SN75970B control transceiver. It is available in a 56-pin shrink small-outline package (SSOP) and operates over a temperature range of 0°C to 70°C. The device meets EIA-485 and ISO 8482 standards, features 12 kV ESD protection on bus pins, and includes thermal shutdown protection. It supports data rates up to 10 Mxfer and provides open-circuit failsafe receivers with internal pullups on single-ended inputs. The part has a low disabled-supply current of 32 mA typical and includes power-up and reset protection.
SCSI Differential Converter-Data 56-SSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1100951-SN75971B1DL
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
SCSI Differential Converter-Data 56-SSOP 0 to 70 Product overview: SN75971B1DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75971B1DL can be used for catalog matching and distributor lookup.
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, PDSO56
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75971B1DL | 1100951-SN75971B1DL | 710-SN75971B1DL | SN75971B1DL |
| Product Name | SN75971B SCSI Differential Converter-Data | Interface - Interface - Drivers, Receivers, Transceivers - SN75971B1DL | SSOP Interface Transceiver IC | |
| Technology | SCSI | |||
| Device Type | SN75971B SCSI Differential Converter-Data | Receiver; Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | ||
| # of Tx | 9 # |