Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - SN75970B2DGGR SN75970B2DGGR

Description
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, PDSO56
Request a Quote Datasheet
Description
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN75970B2DGGR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, PDSO56

Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, PDSO56

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75970B2DGGR - 795184-SN75970B2DGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75970B2DGGR
795184-SN75970B2DGGR
Interface - Interface - Drivers, Receivers, Transceivers - SN75970B2DGGR 795184-SN75970B2DGGR
Manufacturer: Texas Instruments Win Source Part Number: 795184-SN75970B2DGGR Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 9/9 Duplex: Half Receiver Hysteresis: 45mV Part Status: Obsolete(EOL) Family Name: SN75970B Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): SN75970BDL; SN75970B2DLR; SN75970B1DLR; SN75970B1DL; Introduction Date: June 01, 2005 Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 795184-SN75970B2DGGR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45mV
Part Status: Obsolete(EOL)
Family Name: SN75970B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): SN75970BDL; SN75970B2DLR; SN75970B1DLR; SN75970B1DL;
Introduction Date: June 01, 2005
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75970B2DGGR
TSSOP Interface Transceiver IC 710-SN75970B2DGGR
9 LINE TRANSCEIVER, PDSO56, GREEN, PLASTIC, TSSOP-56 Product overview: SN75970B2DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75970B2DGGR can be used for catalog matching and distributor lookup.

9 LINE TRANSCEIVER, PDSO56, GREEN, PLASTIC, TSSOP-56 Product overview: SN75970B2DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75970B2DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75970B2DGGR 795184-SN75970B2DGGR 710-SN75970B2DGGR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75970B2DGGR TSSOP Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface - Interface - I/O Expanders - AAT4292IJQ-T1 - 1011516-AAT4292IJQ-T1 - Win Source Electronics
Specs
Supply Voltage Other; 1.8 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 10-SC70JW
View Details
3 suppliers
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 32R1606AR4CTVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details