Texas Instruments SN75477 Dual Peripheral Drivers SN75477D

Description
Dual Peripheral Drivers 8-SOIC 0 to 70
Request a Quote
Description
Dual Peripheral Drivers 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75477D is a dual peripheral driver designed for high current and high voltage applications, capable of handling up to 300 mA with a maximum output voltage of 100 V. It features TTL- or MOS-compatible diode-clamped inputs, which help reduce input current, and includes output clamp diodes for transient suppression, ensuring protection against inductive loads. The device operates within a temperature range of 0°C to 70°C and is suitable for hammer-driver applications. It is available in an 8-pin SOIC package, which enhances thermal performance and reliability due to its copper-lead frame construction. This product is ideal for engineers looking for robust drivers in demanding environments.

Datasheet Summary
Powered by GS/AI

The SN75477D is a dual peripheral driver designed for high current and high voltage applications, capable of handling up to 300 mA with a maximum output voltage of 100 V. It features TTL- or MOS-compatible diode-clamped inputs, which help reduce input current, and includes output clamp diodes for transient suppression, ensuring protection against inductive loads. The device operates within a temperature range of 0°C to 70°C and is suitable for hammer-driver applications. It is available in an 8-pin SOIC package, which enhances thermal performance and reliability due to its copper-lead frame construction. This product is ideal for engineers looking for robust drivers in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
SN75477 Dual Peripheral Drivers - SN75477D - Texas Instruments
Dallas, TX, United States
SN75477 Dual Peripheral Drivers
SN75477D
SN75477 Dual Peripheral Drivers SN75477D
Dual Peripheral Drivers 8-SOIC 0 to 70

Dual Peripheral Drivers 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V 725mW 300mA Interface Transceiver IC
704-SN75477D
Dual 5.5V 725mW 300mA Interface Transceiver IC 704-SN75477D
Dual 4.5-5.5V 725mW 300mA 100V Driver IC SOIC Product overview: SN75477D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 725mW, 300mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.5V, 725mW, 300mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75477D can be used for catalog matching and distributor lookup.

Dual 4.5-5.5V 725mW 300mA 100V Driver IC SOIC Product overview: SN75477D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 725mW, 300mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.5V, 725mW, 300mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75477D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN75477D 704-SN75477D
Product Name SN75477 Dual Peripheral Drivers Dual 5.5V 725mW 300mA Interface Transceiver IC
Device Type SN75477 Dual Peripheral Drivers Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32R1615DR-4DBT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers