Texas Instruments SN75472 Dual High-Voltage, High-Current Peripheral Drivers SN75472P

Description
Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75472 Dual High-Voltage, High-Current Peripheral Drivers - SN75472P - Texas Instruments
Dallas, TX, United States
SN75472 Dual High-Voltage, High-Current Peripheral Drivers
SN75472P
SN75472 Dual High-Voltage, High-Current Peripheral Drivers SN75472P
Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70

Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 5V 1W 70V Interface Transceiver IC
704-SN75472P
Dual 5V 1W 70V Interface Transceiver IC 704-SN75472P
Dual 5V 1W 70V 400mA 2-Driver IC PDIP Product overview: SN75472P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 1W, 70V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, 1W, 70V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75472P can be used for catalog matching and distributor lookup.

Dual 5V 1W 70V 400mA 2-Driver IC PDIP Product overview: SN75472P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 1W, 70V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, 1W, 70V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75472P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75472P - 030493-SN75472P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75472P
030493-SN75472P
Interface - Interface - Drivers, Receivers, Transceivers - SN75472P 030493-SN75472P
Manufacturer: Texas Instruments Win Source Part Number: 030493-SN75472P Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN75472DG4; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030493-SN75472P
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN75472DG4;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Peripheral Driver, Dual, 5V; Supply Voltage Min Texas Instruments - 26AJ9681 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Peripheral Driver, Dual, 5V; Supply Voltage Min Texas Instruments
26AJ9681
Ic, Peripheral Driver, Dual, 5V; Supply Voltage Min Texas Instruments 26AJ9681
IC, PERIPHERAL DRIVER, DUAL, 5V; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:70V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes

IC, PERIPHERAL DRIVER, DUAL, 5V; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:70V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75472P 704-SN75472P 030493-SN75472P 26AJ9681
Product Name SN75472 Dual High-Voltage, High-Current Peripheral Drivers Dual 5V 1W 70V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75472P Ic, Peripheral Driver, Dual, 5V; Supply Voltage Min Texas Instruments
Device Type SN75472 Dual High-Voltage, High-Current Peripheral Drivers Transceiver Receiver
Features RoHS RoHS RoHS
Package Type PDIP,SOIC PDIP DIP; PDIP; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220302MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers