Texas Instruments Standard Linear and Logic Supply Voltage Min Texas Instruments SN75472D.

Description
Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:70V; Output Current:300mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Device Type:Peripheral Driver; Input Type:TTL RoHS Compliant: Yes
Description
Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:70V; Output Current:300mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Device Type:Peripheral Driver; Input Type:TTL RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Min Texas Instruments - 15AC0581 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Min Texas Instruments
15AC0581
Supply Voltage Min Texas Instruments 15AC0581
Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:70V; Output Current:300mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Device Type:Peripheral Driver; Input Type:TTL RoHS Compliant: Yes

Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:70V; Output Current:300mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Device Type:Peripheral Driver; Input Type:TTL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 15AC0581
Product Name Supply Voltage Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-8962902LX - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Hex inverter - 74AHCT04D,112 - Nexperia B.V.
Specs
Technology TTL
Supply Voltage 5V; Other; 4.5 - 5.5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details