Texas Instruments SN75469 High-Voltage, High-Current Darlington Transistor Arrays SN75469D

Description
High-Voltage, High-Current Darlington Transistor Arrays 16-SOIC 0 to 70
Request a Quote Datasheet
Description
High-Voltage, High-Current Darlington Transistor Arrays 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75469 High-Voltage, High-Current Darlington Transistor Arrays - SN75469D - Texas Instruments
Dallas, TX, United States
SN75469 High-Voltage, High-Current Darlington Transistor Arrays
SN75469D
SN75469 High-Voltage, High-Current Darlington Transistor Arrays SN75469D
High-Voltage, High-Current Darlington Transistor Arrays 16-SOIC 0 to 70

High-Voltage, High-Current Darlington Transistor Arrays 16-SOIC 0 to 70

Buy Now Datasheet
Darlington Transistor Array, Npn, 7, 100V Soic; Supply Voltage Min Texas Instruments - 25C0661 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor Array, Npn, 7, 100V Soic; Supply Voltage Min Texas Instruments
25C0661
Darlington Transistor Array, Npn, 7, 100V Soic; Supply Voltage Min Texas Instruments 25C0661
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 100V SOIC; Supply Voltage Min:6V; Supply Voltage Max:15V; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:100V; Continuous Collector Current Ic:500mA; No. of Pins:16PinsRoHS Compliant: Yes

DARLINGTON TRANSISTOR ARRAY, NPN, 7, 100V SOIC; Supply Voltage Min:6V; Supply Voltage Max:15V; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:100V; Continuous Collector Current Ic:500mA; No. of Pins:16PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number SN75469D 25C0661
Product Name SN75469 High-Voltage, High-Current Darlington Transistor Arrays Darlington Transistor Array, Npn, 7, 100V Soic; Supply Voltage Min Texas Instruments
Device Type SN75469 High-Voltage, High-Current Darlington Transistor Arrays
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
3 suppliers