Texas Instruments SN75462 Dual High-Voltage, High-Current Peripheral Drivers SN75462DR

Description
Dual High-Voltage, High-Current Peripheral Drivers 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual High-Voltage, High-Current Peripheral Drivers 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75462 Dual High-Voltage, High-Current Peripheral Drivers - SN75462DR - Texas Instruments
Dallas, TX, United States
SN75462 Dual High-Voltage, High-Current Peripheral Drivers
SN75462DR
SN75462 Dual High-Voltage, High-Current Peripheral Drivers SN75462DR
Dual High-Voltage, High-Current Peripheral Drivers 8-SOIC 0 to 70

Dual High-Voltage, High-Current Peripheral Drivers 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75462DR - 1100939-SN75462DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75462DR
1100939-SN75462DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75462DR 1100939-SN75462DR
Manufacturer: Texas Instruments Win Source Part Number: 1100939-SN75462DR Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100939-SN75462DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 35V 300mA 5.25V Interface Transceiver IC
704-SN75462DR
Dual 35V 300mA 5.25V Interface Transceiver IC 704-SN75462DR
Dual 2-Ch Driver IC, 35V Out, 300mA, 5.25V, SOIC Product overview: SN75462DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35V, 300mA, 5.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 35V, 300mA, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75462DR can be used for catalog matching and distributor lookup.

Dual 2-Ch Driver IC, 35V Out, 300mA, 5.25V, SOIC Product overview: SN75462DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35V, 300mA, 5.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 35V, 300mA, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75462DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75462DR 1100939-SN75462DR 704-SN75462DR
Product Name SN75462 Dual High-Voltage, High-Current Peripheral Drivers Interface - Interface - Drivers, Receivers, Transceivers - SN75462DR Dual 35V 300mA 5.25V Interface Transceiver IC
Device Type SN75462 Dual High-Voltage, High-Current Peripheral Drivers Receiver Transceiver
Features RoHS RoHS
Package Type PDIP,SOIC SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-89847012A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details