Texas Instruments SN75462 Dual High-Voltage, High-Current Peripheral Drivers SN75462D

Description
Dual High-Voltage, High-Current Peripheral Drivers 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual High-Voltage, High-Current Peripheral Drivers 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75462 Dual High-Voltage, High-Current Peripheral Drivers - SN75462D - Texas Instruments
Dallas, TX, United States
SN75462 Dual High-Voltage, High-Current Peripheral Drivers
SN75462D
SN75462 Dual High-Voltage, High-Current Peripheral Drivers SN75462D
Dual High-Voltage, High-Current Peripheral Drivers 8-SOIC 0 to 70

Dual High-Voltage, High-Current Peripheral Drivers 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 35V 300mA 5.25V Interface Transceiver IC
704-SN75462D
Dual 35V 300mA 5.25V Interface Transceiver IC 704-SN75462D
Dual 35V 300mA Driver IC, 5.25V, 725mW, SOIC Product overview: SN75462D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35V, 300mA, 5.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 35V, 300mA, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75462D can be used for catalog matching and distributor lookup.

Dual 35V 300mA Driver IC, 5.25V, 725mW, SOIC Product overview: SN75462D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35V, 300mA, 5.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 35V, 300mA, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75462D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75462D - 116495-SN75462D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75462D
116495-SN75462D
Interface - Interface - Drivers, Receivers, Transceivers - SN75462D 116495-SN75462D
Manufacturer: Texas Instruments Win Source Part Number: 116495-SN75462D Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116495-SN75462D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75462D 704-SN75462D 116495-SN75462D
Product Name SN75462 Dual High-Voltage, High-Current Peripheral Drivers Dual 35V 300mA 5.25V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75462D
Device Type SN75462 Dual High-Voltage, High-Current Peripheral Drivers Transceiver Receiver
Features RoHS RoHS
Package Type PDIP,SOIC SOIC SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 5962-9202301MXA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details