Dual Very-High Speed, High-Current Peripheral Drivers 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 065711-SN75454BD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Pref DRVR Dual 4.75V to 5.25V 725mW 8-Pin SOIC Tube Product overview: SN75454BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.75V, 5.25V, 725mW, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 4.75V, 5.25V, 725mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75454BD can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75454BD | 065711-SN75454BD | 704-SN75454BD |
| Product Name | SN75454B Dual Very-High Speed, High-Current Peripheral Drivers | Interface - Interface - Drivers, Receivers, Transceivers - SN75454BD | Dual 4.75V 5.25V 725mW Interface Transceiver IC |
| Device Type | SN75454B Dual Very-High Speed, High-Current Peripheral Drivers | Receiver | Transceiver |
| Features | RoHS | RoHS | |
| Package Type | PDIP,SO,SOIC | SOIC; 8-SOIC | SOIC |