Texas Instruments SN75453B Dual Very-High Speed, High-Current Peripheral Drivers SN75453BP

Description
Dual Very-High Speed, High-Current Peripheral Drivers 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Very-High Speed, High-Current Peripheral Drivers 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75453B Dual Very-High Speed, High-Current Peripheral Drivers - SN75453BP - Texas Instruments
Dallas, TX, United States
SN75453B Dual Very-High Speed, High-Current Peripheral Drivers
SN75453BP
SN75453B Dual Very-High Speed, High-Current Peripheral Drivers SN75453BP
Dual Very-High Speed, High-Current Peripheral Drivers 8-PDIP 0 to 70

Dual Very-High Speed, High-Current Peripheral Drivers 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual Through-Hole 400mA 30V Interface Transceiver IC
704-SN75453BP
Dual Through-Hole 400mA 30V Interface Transceiver IC 704-SN75453BP
Dual 400mA 30V Pref DRVR, 1W, 8-Pin PDIP, Through Hole Product overview: SN75453BP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 400mA, 30V, 1W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Through-Hole, 400mA, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75453BP can be used for catalog matching and distributor lookup.

Dual 400mA 30V Pref DRVR, 1W, 8-Pin PDIP, Through Hole Product overview: SN75453BP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 400mA, 30V, 1W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Through-Hole, 400mA, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75453BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments - 29AH7715 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments
29AH7715
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments 29AH7715
IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:30V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:30V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
IC DUAL PERIPHERAL DRIVER 8-DIP - SN75453BP - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC DUAL PERIPHERAL DRIVER 8-DIP
SN75453BP
IC DUAL PERIPHERAL DRIVER 8-DIP SN75453BP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75453BP 704-SN75453BP 29AH7715 SN75453BP
Product Name SN75453B Dual Very-High Speed, High-Current Peripheral Drivers Dual Through-Hole 400mA 30V Interface Transceiver IC Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments IC DUAL PERIPHERAL DRIVER 8-DIP
Device Type SN75453B Dual Very-High Speed, High-Current Peripheral Drivers Transceiver Line / Bus Driver
Features RoHS RoHS RoHS
Package Type PDIP,SO,SOIC PDIP DIP
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54HC240 Octal Buffers And Line Drivers With 3-State Outputs - 8407401RA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
 - 74BCT244SC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details