Texas Instruments SN75452B Dual Very-High Speed, High-Current Peripheral Drivers SN75452BP

Description
Dual Very-High Speed, High-Current Peripheral Drivers 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Very-High Speed, High-Current Peripheral Drivers 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75452B Dual Very-High Speed, High-Current Peripheral Drivers - SN75452BP - Texas Instruments
Dallas, TX, United States
SN75452B Dual Very-High Speed, High-Current Peripheral Drivers
SN75452BP
SN75452B Dual Very-High Speed, High-Current Peripheral Drivers SN75452BP
Dual Very-High Speed, High-Current Peripheral Drivers 8-PDIP 0 to 70

Dual Very-High Speed, High-Current Peripheral Drivers 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 5.25V 1W 400mA Interface Transceiver IC
704-SN75452BP
Dual 5.25V 1W 400mA Interface Transceiver IC 704-SN75452BP
Dual 4.75-5.25V 1W 400mA 30V 2-Driver IC PDIP Product overview: SN75452BP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V, 1W, 400mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.25V, 1W, 400mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75452BP can be used for catalog matching and distributor lookup.

Dual 4.75-5.25V 1W 400mA 30V 2-Driver IC PDIP Product overview: SN75452BP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V, 1W, 400mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.25V, 1W, 400mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75452BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments - 33AH4996 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments
33AH4996
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments 33AH4996
IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:30V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:30V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75452BP 704-SN75452BP 33AH4996
Product Name SN75452B Dual Very-High Speed, High-Current Peripheral Drivers Dual 5.25V 1W 400mA Interface Transceiver IC Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments
Device Type SN75452B Dual Very-High Speed, High-Current Peripheral Drivers Transceiver
Features RoHS RoHS RoHS
Package Type PDIP,SO,SOIC PDIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS04B Hex Inverters - 5962-8684301DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VRA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 54F14DM-MLS - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP14
View Details