Dual Very-High Speed, High-Current Peripheral Drivers 8-PDIP 0 to 70
Dual Pref DRVR, 4.75-5.25V, 1W, 2-Driver, 30V Out, PDIP Product overview: SN75451BP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V, 1W, 30V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.25V, 1W, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75451BP can be used for catalog matching and distributor lookup.
IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:30V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75451BP | 704-SN75451BP | 33AH4995 |
| Product Name | SN75451B Dual Very-High Speed, High-Current Peripheral Drivers | Dual 5.25V 1W 30V Interface Transceiver IC | Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments |
| Device Type | SN75451B Dual Very-High Speed, High-Current Peripheral Drivers | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Package Type | PDIP,SO,SOIC | PDIP |