Texas Instruments SN75451B Dual Very-High Speed, High-Current Peripheral Drivers SN75451BD

Description
Dual Very-High Speed, High-Current Peripheral Drivers 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Very-High Speed, High-Current Peripheral Drivers 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75451B Dual Very-High Speed, High-Current Peripheral Drivers - SN75451BD - Texas Instruments
Dallas, TX, United States
SN75451B Dual Very-High Speed, High-Current Peripheral Drivers
SN75451BD
SN75451B Dual Very-High Speed, High-Current Peripheral Drivers SN75451BD
Dual Very-High Speed, High-Current Peripheral Drivers 8-SOIC 0 to 70

Dual Very-High Speed, High-Current Peripheral Drivers 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 5.25V 725mW SOIC Interface Transceiver IC
704-SN75451BD
Dual 5.25V 725mW SOIC Interface Transceiver IC 704-SN75451BD
Dual 2-Driver IC, 4.75-5.25V, 725mW, SOIC Product overview: SN75451BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V, 725mW, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.25V, 725mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75451BD can be used for catalog matching and distributor lookup.

Dual 2-Driver IC, 4.75-5.25V, 725mW, SOIC Product overview: SN75451BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V, 725mW, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.25V, 725mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75451BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Peripheral Driver, 2 Channel, 0.3A, Soic-8; Supply Voltage Min Texas Instruments - 67K2872 - Newark, An Avnet Company
Chicago, IL, United States
Peripheral Driver, 2 Channel, 0.3A, Soic-8; Supply Voltage Min Texas Instruments
67K2872
Peripheral Driver, 2 Channel, 0.3A, Soic-8; Supply Voltage Min Texas Instruments 67K2872
PERIPHERAL DRIVER, 2 CHANNEL, 0.3A, SOIC-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:30V; Output Current:300mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

PERIPHERAL DRIVER, 2 CHANNEL, 0.3A, SOIC-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:30V; Output Current:300mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Ic, Peripheral Driver, 2Ch, 0.3A, Soic-8; Supply Voltage Min Texas Instruments - 33AH4994 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Peripheral Driver, 2Ch, 0.3A, Soic-8; Supply Voltage Min Texas Instruments
33AH4994
Ic, Peripheral Driver, 2Ch, 0.3A, Soic-8; Supply Voltage Min Texas Instruments 33AH4994
IC, PERIPHERAL DRIVER, 2CH, 0.3A, SOIC-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:30V; Output Current:400mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes

IC, PERIPHERAL DRIVER, 2CH, 0.3A, SOIC-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:30V; Output Current:400mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75451BD 704-SN75451BD 67K2872
Product Name SN75451B Dual Very-High Speed, High-Current Peripheral Drivers Dual 5.25V 725mW SOIC Interface Transceiver IC Peripheral Driver, 2 Channel, 0.3A, Soic-8; Supply Voltage Min Texas Instruments
Device Type SN75451B Dual Very-High Speed, High-Current Peripheral Drivers Transceiver
Features RoHS RoHS RoHS
Package Type PDIP,SO,SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details