Texas Instruments SN754410 Quadruple Half-H Drivers SN754410NE

Description
Quadruple Half-H Drivers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple Half-H Drivers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN754410 Quadruple Half-H Drivers - SN754410NE - Texas Instruments
Dallas, TX, United States
SN754410 Quadruple Half-H Drivers
SN754410NE
SN754410 Quadruple Half-H Drivers SN754410NE
Quadruple Half-H Drivers 16-PDIP -40 to 85

Quadruple Half-H Drivers 16-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 1A 36V Interface Transceiver IC
704-SN754410NE
Quad 1A 36V Interface Transceiver IC 704-SN754410NE
Quad Half-H Driver IC, 4-Ch, 1A, 36V, PDIP Product overview: SN754410NE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1A, 36V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 1A, 36V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN754410NE can be used for catalog matching and distributor lookup.

Quad Half-H Driver IC, 4-Ch, 1A, 36V, PDIP Product overview: SN754410NE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1A, 36V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 1A, 36V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN754410NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Peripheral Driver, Half-H, 1A, Dip16; Supply Voltage Min Texas Instruments - 33AH4993 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Peripheral Driver, Half-H, 1A, Dip16; Supply Voltage Min Texas Instruments
33AH4993
Ic, Peripheral Driver, Half-H, 1A, Dip16; Supply Voltage Min Texas Instruments 33AH4993
IC, PERIPHERAL DRIVER, HALF-H, 1A, DIP16; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:4Outputs; Output Voltage:39V; Output Current:2A; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

IC, PERIPHERAL DRIVER, HALF-H, 1A, DIP16; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:4Outputs; Output Voltage:39V; Output Current:2A; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN754410NE 704-SN754410NE 33AH4993
Product Name SN754410 Quadruple Half-H Drivers Quad 1A 36V Interface Transceiver IC Ic, Peripheral Driver, Half-H, 1A, Dip16; Supply Voltage Min Texas Instruments
Device Type SN754410 Quadruple Half-H Drivers Transceiver
Features RoHS RoHS RoHS
Package Type PDIP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
 - 54ALS374J/883 - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details