Texas Instruments PMIC - Gate Drivers SN75372D

Description
NAND Gate Based MOSFET Driver, 0.5A, BIPolar, PDSO8
Request a Quote Datasheet
Description
NAND Gate Based MOSFET Driver, 0.5A, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN75372D - Rochester Electronics
Newburyport, MA, United States
NAND Gate Based MOSFET Driver, 0.5A, BIPolar, PDSO8

NAND Gate Based MOSFET Driver, 0.5A, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - Gate Drivers - SN75372D - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
SN75372D
PMIC - Gate Drivers SN75372D
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number SN75372D SN75372D
Product Name PMIC - Gate Drivers
Gate Type Buffer/Driver; AND; NAND Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Logic Gates - 2138998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details